EN
  • EN
  • DE

B39941-B8803-P810

Part No B39941-B8803-P810
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818529-B39941-B8803-P810
Ultra Librarian 3D Model Ultra Librarian B39941-B8803-P810 CAD Model

Description

The B39941-B8803-P810 is a SAW (Surface Acoustic Wave) filter designed and manufactured by EPCOS (TDK). SAW filters are critical components in radio frequency (RF) systems, offering precise signal filtering capabilities. They selectively allow desired frequencies to pass while attenuating unwanted signals, thereby ensuring optimal performance in wireless communication and other RF-related applications.

Applications

  • Mobile Phones: Used for filtering specific frequency bands to improve signal quality and minimize interference in mobile communication devices.
  • Wireless Communication Systems: Integrated into various wireless communication systems to ensure clear and efficient signal transmission and reception.
  • Base Stations: Employed in base stations to enhance signal strength and reduce interference, increasing the network's capacity and reliability.
  • Television Receivers: Utilized in television receivers to filter specific frequencies, ensuring high-quality image and sound reception.
  • Remote Control Systems: Incorporated in remote control systems to filter signals and provide reliable communication between the remote and the controlled device.

Features

  • High Selectivity: Delivers exceptional precision in filtering signals, allowing only the desired frequencies to pass through while attenuating unwanted noise and interference.
  • Low Insertion Loss: Minimizes signal loss, preserving signal strength and improving the overall performance of the system.
  • Compact Size: Its small form factor allows for easy integration into compact electronic devices.
  • Surface Mount Technology (SMT): Designed for efficient and reliable surface mount assembly.
  • Stable Performance: Provides consistent and reliable performance across a broad range of operating conditions.

Benefits

  • Enhanced Signal Clarity: Significantly improves the quality and strength of desired signals by filtering out noise and unwanted interference.
  • Improved System Reliability: Ensures consistent and dependable performance in wireless communication systems.
  • Reduced Interference: Effectively minimizes the impact of unwanted signals on system performance, leading to superior overall efficiency.
  • Simplified Design: Facilitates easier and more streamlined design of RF systems.
  • Cost-Effective Filtering: Offers a cost-efficient solution for filtering RF signals in diverse applications.

Additional Details

The B39941-B8803-P810 SAW filter from EPCOS (TDK) is engineered to meet the demanding requirements of modern wireless communication systems. Its high selectivity and low insertion loss ensure optimal performance in challenging environments. The compact size and surface mount design make it easy to integrate into a variety of electronic devices. For detailed electrical characteristics such as center frequency, bandwidth, insertion loss, and attenuation, please refer to the official product datasheet provided by EPCOS (TDK).

You May Also Be Interested in

Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1765 $58.2450
800+ $0.1448 $115.8400
1,235+ $0.1404 $173.3940
1,705+ $0.1358 $231.5390
2,200+ $0.1314 $289.0800
2,945+ $0.1177 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,893 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess