EN
  • EN
  • DE

SD-GW-GS2100MIP

Part No SD-GW-GS2100MIP
Manufacturer Future Designs Inc.
Catalog RF Evaluation and Development Kits, Boards
Description SDIO WI-FI ADAPTER BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Future Designs Inc.
Package Bulk
Product Status Active
Type Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
Frequency 2.4GHz
For Use With/Related Products GS2100MIP
Supplied Contents Board(s)
Base Product Number SD-GW-GS2100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 775420-SD-GW-GS2100MIP
Ultra Librarian 3D Model Ultra Librarian SD-GW-GS2100MIP CAD Model

Description

The GS2100MIP Transceiver from Future Designs Inc. is designed for wireless communication applications.

  • Frequency: 2.4GHz
  • Wireless Standards: 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
  • Package: Bulk
  • For Use With: GS2100MIP
  • Includes: One Board
  • Series: SD-GW-GS2100
  • MSL Level: 1
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess