The EMK042CG100CD-W is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications in electronic circuits. It features a compact 0402 case size, making it suitable for high-density circuit boards.
Applications:
- Mobile Phones: Used for decoupling and filtering in mobile phone circuits.
- Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi modules, and other wireless communication devices.
- Consumer Electronics: Found in televisions, audio equipment, and other consumer electronics products.
- Automotive Electronics: Integrated into automotive control units (ECUs) and other automotive systems.
- Industrial Equipment: Utilized in industrial control systems and other industrial applications.
Features:
- High Capacitance: Provides a capacitance value of 10pF.
- Small Size: Features a compact 0402 case size (0.4mm x 0.2mm).
- High Reliability: Offers excellent reliability and long-term stability.
- Low ESR: Exhibits low equivalent series resistance (ESR), minimizing power losses.
- RoHS Compliant: Meets environmental regulations for hazardous substances.
Benefits:
- Space Savings: The small size allows for high-density circuit board designs.
- Improved Performance: The low ESR minimizes power losses and improves circuit performance.
- Enhanced Reliability: The high reliability ensures long-term stability and minimizes failures.
Additional Details:
The EMK042CG100CD-W is a ceramic capacitor with a CG dielectric, which offers stable performance over a wide temperature range. The voltage rating is typically 16V or 25V, depending on the specific model. It is available in tape and reel packaging for automated assembly. Refer to the datasheet for detailed specifications, including capacitance tolerance, temperature coefficient, and voltage derating characteristics.