EN
  • EN
  • DE

A3K105KBJ106MV-F

Part No A3K105KBJ106MV-F
Manufacturer Taiyo Yuden
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042170-A3K105KBJ106MV-F
Categories OEM Parts(A-B)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3K105KBJ106MV-F CAD Model

Description

The A3K105KBJ106MV-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. These capacitors are known for their high reliability, small size, and excellent electrical characteristics. They are widely used in various electronic circuits for decoupling, bypassing, filtering, and timing applications.

Applications:

  • Mobile Devices: Used for decoupling and filtering in smartphones, tablets, and wearable devices.
  • Consumer Electronics: Found in televisions, audio equipment, and gaming consoles for power supply filtering and signal conditioning.
  • Automotive Electronics: Employed in engine control units (ECUs), infotainment systems, and safety systems for reliable performance in harsh environments.
  • Industrial Equipment: Used in power supplies, motor drives, and control systems for filtering and transient voltage suppression.
  • Medical Devices: Integrated into patient monitoring equipment, diagnostic devices, and therapeutic devices for safety and reliability.

Features:

  • Multilayer ceramic construction: Provides high capacitance in a small package size.
  • High reliability: Ensures stable performance over a wide range of operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • High Q factor: Provides excellent filtering characteristics.
  • Surface mount technology (SMT): Allows for automated assembly and high-density board layouts.
  • RoHS compliant: Meets environmental standards for lead-free electronics.

Benefits:

  • Space saving: Small size allows for high-density circuit designs.
  • Reliable performance: Ensures stable operation in demanding environments.
  • Improved circuit efficiency: Low ESR minimizes power losses and improves system performance.
  • Excellent filtering: High Q factor provides effective noise reduction and signal conditioning.
  • Easy assembly: SMT package simplifies the manufacturing process.

Additional Details:

The A3K105KBJ106MV-F typically has a capacitance value of 10uF (microfarads) with a voltage rating of 16V. The tolerance code indicates the capacitance tolerance, and the termination material is typically nickel barrier with tin plating for excellent solderability. MLCCs are typically very stable with temperature and voltage variations. These are used for power supply decoupling and filtering, signal filtering, and general purpose applications in electronic circuits. They are available in various case sizes and voltage ratings.

You May Also Be Interested in

Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0139 $57.9630
10,000+ $0.0116 $116.0000
16,670+ $0.0104 $173.3680
22,225+ $0.0104 $231.1400
27,780+ $0.0104 $288.9120
37,500+ $0.0092 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess