The ZM4748A L0 is a surface-mount Zener diode manufactured by Taiwan Semiconductor. It is designed to provide voltage regulation in a variety of electronic circuits. This diode is particularly useful for protecting sensitive components from overvoltage conditions.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
- Level shifting
Features
- Surface Mount Device (SMD) package
- Low profile
- High surge current capability
- Excellent clamping capability
- Glass passivated junction
- Lead-free finish
Benefits
- Provides precise voltage regulation, ensuring stable operation of electronic circuits.
- Protects sensitive components from damage due to voltage spikes or surges.
- Easy to integrate into automated assembly processes due to its SMD package.
- Offers reliable performance in harsh environments.
- Reduces the risk of component failure and extends the lifespan of electronic devices.
Additional Details
The ZM4748A L0 has a Zener voltage of approximately 20V. The exact voltage and tolerance can be found in the product datasheet. It is crucial to consult the datasheet for precise electrical characteristics, including forward voltage, reverse leakage current, and power dissipation ratings. The device is commonly used in applications where space is limited and a reliable voltage reference is required.
The diode's glass-passivated junction enhances its reliability and stability over a wide range of operating temperatures. Its lead-free finish meets environmental regulations. Proper thermal management is essential to ensure the diode operates within its specified temperature limits and to prevent thermal runaway. This Zener diode finds applications in power supplies, telecommunications equipment, and automotive electronics.