EN
  • EN
  • DE

US1M F3

Part No US1M F3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description 75ns, 1A, 1000V, High Efficient Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Number of Pins 2
RoHS Non-Compliant
Win Source Part Number 1089754-US1M F3
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian US1M F3 CAD Model

Description

The US1M F3 is a surface-mount rectifier from Taiwan Semiconductor, designed for efficient rectification in various electronic applications. This rectifier diode provides reliable performance and is suitable for applications requiring efficient power conversion and voltage rectification. It is part of the US1M series of rectifiers, known for their robust construction and reliable performance.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Adapters
  • Lighting
  • DC-DC Converters
  • Freewheeling Diodes in inductive circuits

Features

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Ideal for automated placement
  • Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
  • Component in accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

Benefits

  • Improved efficiency in power conversion circuits due to low forward voltage drop.
  • Enhanced system reliability due to high surge current withstanding capabilities.
  • Reduced board space requirements due to its compact surface-mount package.
  • Simplified manufacturing process thanks to suitability for automated placement.
  • Compliant with environmental regulations, contributing to environmentally responsible designs.

Additional Details

The US1M F3 has a repetitive peak reverse voltage (VRRM) of 1000V and a forward current (IF) of 1A. Its low forward voltage drop minimizes power loss and improves overall circuit efficiency. The device is available in a DO-214AC (SMA) package. This rectifier's high surge current capability makes it suitable for applications where inrush currents are a concern. The glass passivated junction ensures high reliability and stability under various operating conditions. It is designed for surface mount applications, making it easy to integrate into automated assembly processes. Operating temperature ranges from -55°C to +150°C.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess