EN
  • EN
  • DE

UDZS9V1B-L0 RR

Part No UDZS9V1B-L0 RR
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (U - Z)
Description SOD-323F, 200mW, 2%, Small Signal Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114627-UDZS9V1B-L0 RR
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDZS9V1B-L0 RR CAD Model

Description

The UDZS9V1B-L0 RR is a Zener diode manufactured by Taiwan Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode offers stable performance and high reliability in demanding applications.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clamping circuits
  • Power supplies

Features

  • Zener voltage: 9.1V (Nominal)
  • Low reverse leakage current
  • High surge capability
  • Surface mount package
  • RoHS compliant

Benefits

  • Stable voltage regulation protects sensitive components from voltage fluctuations.
  • Effective transient suppression protects circuits from voltage spikes.
  • High surge capability ensures reliable operation under transient conditions.
  • Easy assembly with surface mount package.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The UDZS9V1B-L0 RR Zener diode is available in tape and reel packaging for automated assembly. It is commonly used in power supplies, communication equipment, and automotive electronics to provide voltage regulation and overvoltage protection.

Specific Technical Specifications:

  • Zener Voltage (Vz): Typically 9.1V at Iz (Check datasheet for Iz test current)
  • Power Dissipation: Check datasheet for power dissipation rating, typically around 200mW.
  • Reverse Leakage Current (Ir): Check datasheet for Ir at specific Vr.
  • Operating Temperature Range: Typically -55°C to +150°C
  • Package: SOD-323 (Check datasheet for exact dimensions)

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zarlink
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess