EN
  • EN
  • DE

TSM60N03CP

Part No TSM60N03CP
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101484-TSM60N03CP
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM60N03CP CAD Model

Description

The TSM60N03CP is a 30V N-Channel Enhancement Mode MOSFET from Taiwan Semiconductor. It is designed for high efficiency switching applications and load switch applications.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge: Minimizes driving power requirements.
  • Lead-Free and RoHS Compliant: Environmentally friendly.
  • Avalanche Rated: Ruggedness for higher reliability

Benefits:

  • Improved Efficiency: Lower on-resistance translates to less heat dissipation and higher overall system efficiency.
  • Reduced Power Consumption: Low gate charge minimizes the power needed to drive the MOSFET, contributing to energy savings.
  • Compact Design: Allows for smaller and more portable devices.
  • Enhanced Reliability: Robust design ensures stable performance under various operating conditions.

Additional Details:

The TSM60N03CP features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 26A. The on-resistance (RDS(on)) is typically 9.5mΩ at VGS = 10V. The device is available in a TO-252 package, which offers good thermal performance.

This MOSFET is suitable for a wide range of applications where efficiency and compact size are critical. Its low on-resistance and fast switching speed make it an ideal choice for DC-DC converters and load switching applications. The avalanche rating makes it suitable for applications where inductive loads are present.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
U-blox
Lowest to $110.7143
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess