EN
  • EN
  • DE

TSM4415CSRL

Part No TSM4415CSRL
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Pins 8
RoHS Compliant
Win Source Part Number 1101472-TSM4415CSRL
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM4415CSRL CAD Model

Description

The TSM4415CSRL is a P-Channel enhancement mode MOSFET manufactured by Taiwan Semiconductor. This MOSFET is designed for low voltage, high-speed switching applications and is optimized for efficiency and compact designs. The 'CSRL' suffix likely indicates specific packaging details or features.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters

Features:

  • Low On-Resistance: Reduces conduction losses, improving efficiency.
  • Low Gate Threshold Voltage: Enables easy driving with logic-level signals.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Increased Energy Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Simplified Drive Circuitry: Low gate threshold voltage allows direct interfacing with microcontrollers.
  • Compact Design: Surface mount package reduces board space requirements.
  • Reliable Performance: Designed for consistent and dependable operation.

Additional Details:

The TSM4415CSRL typically features a drain-source voltage (Vds) rating of -30V, and the continuous drain current (Id) rating is dependent on the package and operating conditions. Consult the Taiwan Semiconductor datasheet for precise specifications. The on-resistance (Rds(on)) is a critical parameter and is specified at various gate-source voltage (Vgs) levels. The operating temperature range generally falls between -55°C and +150°C. The 'CSRL' suffix commonly signifies a specific surface mount package, like SOT-23, which influences thermal characteristics and board layout.

When selecting the TSM4415CSRL, designers should consider the application's voltage and current requirements, as well as the thermal environment. Proper heatsinking may be needed for reliable operation at higher power levels. The gate drive characteristics require careful evaluation for optimal switching performance. This MOSFET is a valuable option for low-voltage switching applications where efficiency and size are critical factors.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess