EN
  • EN
  • DE

TSM2N60

Part No TSM2N60
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description N CHANNEL POWER ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274799-TSM2N60
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSM2N60 CAD Model

Description

The TSM2N60 is a N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Taiwan Semiconductor. It's designed for high-voltage, high-speed switching applications, particularly in power supplies, adapters, and lighting circuits. This MOSFET offers a good balance of on-resistance and gate charge, making it efficient and reliable.

Applications:

  • Power Supplies: Used in switching power supplies for computers, servers, and other electronic equipment.
  • Adapters: Employed in AC-DC adapters for laptops, mobile devices, and other consumer electronics.
  • Lighting Circuits: Used in LED lighting drivers and electronic ballasts for fluorescent lamps.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation.
  • Motor Control: Used in motor control circuits for driving small motors.

Features:

  • N-Channel MOSFET: Provides efficient switching performance.
  • 600V Drain-Source Voltage: Suitable for high-voltage applications.
  • 2A Continuous Drain Current: Can handle up to 2A of continuous current.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Rated: Can withstand avalanche breakdown conditions.

Benefits:

  • High Efficiency: Low on-resistance reduces power losses, resulting in higher efficiency.
  • Reliable Operation: Avalanche rating ensures reliable operation under transient voltage conditions.
  • Fast Switching: High switching speed enables efficient operation in high-frequency circuits.
  • Simple Drive Requirements: Can be easily driven by standard logic circuits.
  • Cost-Effective: Offers a cost-effective solution for power switching applications.

The TSM2N60 typically comes in a TO-220 or TO-252 package. The gate threshold voltage is usually between 2V and 4V. It requires a gate-source voltage (VGS) to turn on and conduct current between the drain and source. It is important to use appropriate gate drive circuitry to ensure fast and efficient switching. The datasheet specifies the maximum ratings for voltage, current, and power dissipation, which must be observed to ensure safe and reliable operation. The thermal resistance of the package determines how effectively heat can be dissipated, and a heat sink may be required for higher power applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess