EN
  • EN
  • DE

FOXSDLF/060-20/TR

Part No FOXSDLF/060-20/TR
Manufacturer Fox Electronics
Catalog Crystals
Description Crystal 6MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 120Ohm 2-Pin HC-49/SDLF SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 6 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.003 %
Lead Free Yes
Load Capacitance 20 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 2
RoHS Compliant
Schedule B 8541600025
Series Resistance 120 Ω
Win Source Part Number 1059579-FOXSDLF/060-20/TR
Categories Crystals
Manufacturer Fox Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOXSDLF/060-20/TR CAD Model

Description

The FOXSDLF/060-20/TR is a 6 MHz surface mount crystal from Fox Electronics.

  • Frequency Stability: 50 ppm
  • Frequency Tolerance: 0.003 %
  • Load Capacitance: 20 pF
  • Series Resistance: 120 Ω
  • Maximum Operating Temperature: 70°C
  • Minimum Operating Temperature: -20°C
  • RoHS Compliant: and lead-free.
  • Alternative Parts: like ATS060SM-1, ECS-60-20-5PX-TR, ATS060SM-1E, and ABLS-6.000MHZ-B4-T.
  • Supply and Demand Status: shortage.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 30.0000MHZ 10PF SMD
Lowest to $0.6026
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Company
CRYSTAL 27.1200MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.7337
Abracon LLC
CRYSTAL 12.0000MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 22.1184MHZ 18PF SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess