EN
  • EN
  • DE

TSM2314CXRF

Part No TSM2314CXRF
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 20V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382526-TSM2314CXRF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM2314CXRF CAD Model

Description

The TSM2314CXRF is a 30V N-Channel MOSFET from Taiwan Semiconductor. It is designed for applications requiring high efficiency and low power loss, such as DC-DC converters, load switching, and power management in portable devices. The device utilizes advanced trench technology to provide a low RDS(on) and low gate charge, contributing to enhanced switching performance and reduced power consumption.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • Synchronous Rectification

Features

  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge: Enables fast switching speeds and reduces driver power requirements.
  • Trench Technology: Provides superior switching performance and efficiency.
  • 30V Drain-Source Voltage: Suitable for a variety of power supply voltages.
  • N-Channel MOSFET: Allows for simple implementation in switching circuits.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Improved Power Efficiency: The low RDS(on) reduces conduction losses, leading to higher overall efficiency in power conversion applications.
  • Faster Switching Speed: The low gate charge allows for quick turn-on and turn-off times, minimizing switching losses.
  • Reduced Heat Generation: Lower RDS(on) contributes to reduced heat dissipation, enhancing system reliability and potentially eliminating the need for heat sinks.
  • Simplified Circuit Design: The N-Channel configuration simplifies the design of low-side switches and synchronous rectification circuits.
  • Space-Saving Design: Available in a compact surface-mount package, saving valuable board space in portable devices.

Additional Details

The TSM2314CXRF is typically packaged in a SOT-23 or similar surface-mount package. It is designed to operate over a wide temperature range. The maximum drain current is determined by the specific package and thermal environment, typically in the ampere range. The gate-source voltage is generally rated at +/- 20V. It is particularly suitable for applications where both high efficiency and small size are critical design requirements. The 'RF' designation often indicates optimization for radio frequency applications, though it is still suitable for general switching purposes.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess