EN
  • EN
  • DE

TSM1N60CP RO

Part No TSM1N60CP RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382517-TSM1N60CP RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1N60CP RO CAD Model

Description

The TSM1N60CP RO is a 600V N-channel MOSFET from Taiwan Semiconductor, designed for high-voltage, high-speed switching applications. The 'RO' suffix indicates RoHS compliance. It is particularly well-suited for use in power supplies, motor control, and lighting applications where efficiency and reliability are critical.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used for high-frequency switching in AC-DC and DC-DC power conversion.
  • Power Factor Correction (PFC) Circuits: Improves the efficiency of power supplies by reducing harmonic distortion.
  • Electronic Ballasts for Lighting: Provides efficient and reliable power to fluorescent and LED lighting systems.
  • Motor Control: Controls the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of power outages.

Features:

  • N-Channel Enhancement Mode: Easy to drive and control.
  • High Voltage Rating (600V): Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speed minimize power dissipation.
  • High Reliability: Robust design ensures stable operation in harsh environments.
  • Simplified Design: N-channel configuration simplifies gate drive circuitry.
  • Compact Size: Allows for integration into small and lightweight designs.
  • Environmentally Friendly: RoHS compliance ensures responsible material usage.

Additional Details:

The TSM1N60CP RO typically comes in a TO-220 or similar package. Key parameters to consider include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Proper heat sinking is crucial for managing heat dissipation, especially at higher power levels. Consult the datasheet for detailed electrical characteristics, package dimensions, and soldering recommendations. Gate resistors are often used to dampen ringing and oscillations during switching. The device's avalanche ruggedness is an important consideration in applications where voltage spikes may occur.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess