EN
  • EN
  • DE

TSF20U100C C0G

Part No TSF20U100C C0G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description Rectifier Diode Schottky 100V 20A 3-Pin(3+Tab) ITO-220AB Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100080, 8541100080
Win Source Part Number 965152-TSF20U100C C0G
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSF20U100C C0G CAD Model

Description

The TSF20U100C C0G is a fast recovery epitaxial diode manufactured by Taiwan Semiconductor. This diode is designed for use in high-frequency switching applications, offering fast recovery times and low forward voltage drop. It is commonly used in switching power supplies, inverters, and other power electronic circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier diode in switching power supplies for efficient power conversion.
  • Inverters: Employed in inverters for high-speed switching and efficient energy transfer.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to protect switching devices.
  • Power Factor Correction (PFC): Implemented in PFC circuits for improved power efficiency.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications in various electronic systems.

Features:

  • Fast Recovery Time: Provides rapid switching characteristics for high-frequency operation.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Handles large surge currents without damage.
  • High Reliability: Robust construction ensures consistent performance in demanding conditions.
  • Surface Mount Technology (SMT): Simplifies assembly processes and reduces manufacturing costs.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop enhance energy efficiency.
  • Enhanced Reliability: Robust design ensures stable performance in demanding applications.
  • Compact Design: SMT package allows for use in miniaturized electronic devices.
  • Simplified Assembly: SMT package simplifies manufacturing and reduces assembly time.
  • Stable Performance: Provides consistent and reliable performance across a wide range of operating conditions.

Technical Specifications: The TSF20U100C C0G is rated for a reverse voltage of 100V and a forward current. It features a fast recovery time of typically. It typically uses a surface mount package like SMB. Specifics can be found in the Taiwan Semiconductor datasheet.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8150 $61.1250
175+ $0.6687 $117.0225
270+ $0.6479 $174.9330
370+ $0.6269 $231.9530
480+ $0.6061 $290.9280
640+ $0.5433 $347.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess