EN
  • EN
  • DE

HDS-1240E

Part No HDS-1240E
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062439-HDS-1240E
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDS-1240E CAD Model

Description

The HDS-1240E from Analog Devices Inc. is a high-performance, precision data acquisition system that is designed to cater to the needs of advanced industrial, medical, and communication applications. This state-of-the-art product is engineered with precision and reliability in mind, offering users an unparalleled level of data integrity and accuracy.

Key Features

  • Precision Data Conversion: The HDS-1240E boasts a 24-bit analog-to-digital converter (ADC) that ensures high-accuracy measurements, making it ideal for applications requiring precise data capture.
  • High Data Throughput: With a fast sampling rate, the HDS-1240E is capable of handling high-speed signal processing tasks, allowing for real-time data analysis and processing.
  • Robust Interface Options: Equipped with multiple digital interfaces, including SPI and I2C, this product offers flexibility in connectivity, ensuring compatibility with a wide range of systems and peripherals.
  • Low Power Consumption: Designed for efficiency, the HDS-1240E operates with low power requirements, which is critical for portable and remote applications where power availability is a concern.
  • Extended Temperature Range: The device is built to operate reliably across a wide temperature range, making it suitable for harsh environmental conditions.

Applications

The versatility of the HDS-1240E allows it to be used in a variety of applications, including:

  • Industrial Automation and Control Systems
  • Medical Imaging and Diagnostic Equipment
  • High-end Audio and Acoustic Analysis
  • Telecommunications Infrastructure
  • Scientific Research and Instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HDS-1240E is no exception. With rigorous testing and quality control measures in place, customers can trust that this product will perform consistently and reliably over time, even in the most demanding applications.

Whether you're developing cutting-edge technology or maintaining critical systems, the HDS-1240E from Analog Devices Inc. provides the accuracy, speed, and reliability you need to ensure optimal performance and results.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess