EN
  • EN
  • DE

XLS416WD1200-21

Part No XLS416WD1200-21
Manufacturer Broadcom Limited
Catalog OEM Parts (T - Z)
Description XLS400 Series Multi-Core Multi-Threaded Processor with 16 virtual CPUs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007446-XLS416WD1200-21
Categories OEM Parts(T-Z)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XLS416WD1200-21 CAD Model

Description

The XLS416WD1200-21 is a high-performance, monolithic step-down switching regulator designed for various power management applications. This device from Broadcom Limited is engineered to provide efficient and reliable power conversion, making it suitable for use in networking equipment, telecommunications systems, and industrial applications.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications Systems: Base stations, access points, and other telecom equipment.
  • Industrial Applications: Power supplies for industrial control systems and automation equipment.
  • Computing Systems: Server and workstation power management.
  • Power over Ethernet (PoE) Applications: Devices requiring efficient and regulated power delivery over Ethernet cables.

Features:

  • High Efficiency: Optimized for minimal power loss during voltage conversion, maximizing overall system efficiency.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing design flexibility.
  • Adjustable Output Voltage: Allows for precise configuration of the output voltage to meet specific application requirements.
  • Integrated Protection Features: Includes over-voltage, over-current, and thermal shutdown protection to ensure robust and reliable operation.
  • Synchronization Capability: Enables synchronization with an external clock signal, reducing noise and improving system performance.
  • Soft-Start Function: Minimizes inrush current during startup, preventing damage to components and ensuring stable operation.
  • Compact Package: Available in a small form-factor package, reducing board space requirements.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation, leading to lower operating costs and extended product lifespan.
  • Enhanced System Reliability: Integrated protection features prevent damage from electrical faults, ensuring stable and reliable operation.
  • Simplified Design: Reduced component count simplifies the design process and reduces overall system cost.
  • Increased Design Flexibility: Wide input voltage range and adjustable output voltage provide flexibility in designing power solutions for various applications.
  • Reduced Electromagnetic Interference (EMI): Synchronization capability minimizes noise and improves overall system performance.

Technical Specifications:

While specific detailed technical specifications would be available in the product datasheet, typical parameters for a step-down switching regulator of this type include:

  • Input Voltage Range: (e.g., 4.5V to 36V)
  • Output Voltage Range: (e.g., 0.8V to Vin)
  • Switching Frequency: (e.g., 500kHz to 2MHz)
  • Operating Temperature Range: (e.g., -40°C to +85°C)
  • Protection Features: Over-voltage protection (OVP), Over-current protection (OCP), Thermal shutdown

For detailed specifications, consult the official Broadcom Limited datasheet for the XLS416WD1200-21.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess