EN
  • EN
  • DE

TS79L09CY

Part No TS79L09CY
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 3-Terminal Low Current Negative Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274465-TS79L09CY
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS79L09CY CAD Model

Description

The TS79L09CY is a three-terminal negative voltage regulator from Taiwan Semiconductor. It's designed to provide a fixed -9V output voltage, making it suitable for a variety of applications requiring a stable negative voltage source. This regulator is part of the TS79Lxx series, known for their simplicity and cost-effectiveness.

Applications:

  • Power supplies: Providing regulated negative voltage for various electronic circuits.
  • Instrumentation: Used in test and measurement equipment for stable voltage references.
  • Linear regulation: Can be used as a post-regulator to improve ripple rejection.
  • Microcontroller circuits: Providing a stable negative rail for analog circuitry.
  • Educational projects: Its simplicity makes it ideal for students learning about voltage regulation.

Features:

  • Fixed negative output voltage: Provides a stable -9V output.
  • Internal short-circuit current limiting: Protects the regulator from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator if the junction temperature exceeds safe limits.
  • Output transistor safe-area compensation: Reduces stress on the output transistor.
  • Available in a TO-92 package: Small and easy to mount.

Benefits:

  • Simplified power supply design: Reduces the number of components needed for a negative voltage supply.
  • Improved reliability: Built-in protection features enhance the overall system reliability.
  • Cost-effective: Provides a low-cost solution for negative voltage regulation.
  • Ease of use: Simple three-terminal configuration simplifies circuit design and prototyping.
  • Stable Output: Provides a reliably consistent negative voltage.

Technical Specifications:

The TS79L09CY features an input voltage range typically from -11V to -25V. It delivers a regulated output voltage of -9V with a typical output current of 100mA. It's designed to operate over a temperature range of 0°C to +125°C. The TO-92 package allows for easy mounting on PCBs or breadboards. This regulator needs external capacitors to ensure stability. Values of 0.33uF on the input and 0.1uF on the output are typically recommended.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess