The TS7805BCM is a three-terminal positive voltage regulator manufactured by Taiwan Semiconductor. This regulator provides a stable and regulated +5V output voltage, making it ideal for a wide range of electronic applications.
Applications
- Microcontroller power supplies
- Logic circuits power supplies
- Battery chargers
- Consumer electronics
- Industrial control systems
Features
- Fixed +5V output voltage
- Internal short-circuit current limiting
- Thermal overload protection
- Output transistor safe-area compensation
- Available in various packages (e.g., TO-220, TO-252)
Benefits
- Stable and Regulated Output: Provides a consistent +5V output, ensuring proper operation of connected devices.
- Overload Protection: Internal short-circuit and thermal overload protection prevent damage to the regulator and connected circuits.
- Simple Implementation: Requires minimal external components, simplifying circuit design.
- Wide Input Voltage Range: Operates over a wide range of input voltages, providing flexibility in power supply design.
- Cost-Effective: A readily available and affordable solution for voltage regulation.
Additional Details
The TS7805BCM typically requires only input and output capacitors for stable operation. The input capacitor helps to filter out noise on the input voltage line, while the output capacitor improves transient response. The regulator is designed to provide a specific output current, and it's important to choose a regulator with sufficient current capacity for the intended application. Heat sinking may be required, depending on the input voltage, output current, and ambient temperature. Consult the Taiwan Semiconductor datasheet for detailed specifications, including input voltage range, output current capability, and thermal characteristics. The BCM suffix often indicates a specific package type or temperature range.