EN
  • EN
  • DE

NHPAF320T3G

Part No NHPAF320T3G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Rectifier, Ultrafast 3 A 200 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1082099-NHPAF320T3G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NHPAF320T3G CAD Model

Description

ON Semiconductor NHPAF320T3G Product Overview

The NHPAF320T3G is a cutting-edge power MOSFET from ON Semiconductor, designed to cater to a wide range of applications requiring high efficiency and power density. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy savings and reduce carbon footprints across various industries.

Key Features

  • Low RDS(on): The NHPAF320T3G boasts an ultra-low on-resistance, which translates to minimal conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capacity: Engineered to handle substantial current loads, this MOSFET is an ideal choice for high-power applications.
  • High-Speed Switching: With its fast switching capabilities, the device ensures efficient operation at high frequencies, which is crucial for power supplies and converters.
  • Robust Thermal Performance: The MOSFET's excellent thermal characteristics allow for reliable operation even under high temperature environments, ensuring longevity and stability.

Applications

The NHPAF320T3G is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Computing and server power supplies
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor's NHPAF320T3G is manufactured with the highest quality standards, ensuring that each device meets rigorous performance criteria. The MOSFET's reliability is further enhanced by its robust package, which provides excellent mechanical strength and thermal conduction paths.

Environmental Considerations

Committed to environmental sustainability, ON Semiconductor has designed the NHPAF320T3G to comply with RoHS directives, making it free from harmful substances and suitable for eco-friendly products.

Conclusion

In summary, the NHPAF320T3G from ON Semiconductor is a high-performance power MOSFET that combines efficiency, speed, and reliability. Its low RDS(on), high current handling, and fast switching capabilities make it an ideal choice for designers seeking to optimize power systems across a range of demanding applications.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess