EN
  • EN
  • DE

TS39102CS RL

Part No TS39102CS RL
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968679-TS39102CS RL
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS39102CS RL CAD Model

Description

The TS39102CS RL is a low-dropout (LDO) linear regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This regulator is commonly used in various electronic devices to supply power to sensitive components.

Applications:

  • Microcontroller power supply: Provides a stable voltage for microcontrollers and other digital ICs.
  • Sensor power supply: Supplies a clean and stable voltage to sensors for accurate measurements.
  • Portable devices: Used in smartphones, tablets, and other portable devices for efficient power management.
  • Battery-powered applications: Regulates the voltage from batteries to provide a stable power supply.
  • Post-regulation for switching regulators: Reduces noise and ripple from switching regulators.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is not supplying load current.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal shutdown protection: Protects the regulator from overheating.
  • Stable with ceramic output capacitors: Provides stable operation with low-ESR ceramic capacitors.

Benefits:

  • Improved efficiency: Low dropout voltage reduces power loss and improves efficiency.
  • Extended battery life: Low quiescent current minimizes power consumption and extends battery life.
  • Enhanced circuit protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected circuitry.
  • Simplified design: Stable with ceramic output capacitors simplifies circuit design and reduces component count.
  • Reliable performance: Designed for stable and consistent performance in demanding applications.

Additional Details:

The TS39102CS RL typically provides a fixed output voltage (e.g., 3.3V, 5V), which should be verified from the datasheet. The dropout voltage is usually very low, often in the range of a few hundred millivolts at the rated current. The quiescent current is also very low, often in the microampere range, maximizing battery life in portable applications. The regulator is usually available in a small surface-mount package such as SOT-223 or SOT-23. The input voltage range and output current capabilities must be considered during design, referring to the datasheet. The 'RL' suffix may indicate tape and reel packaging.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess