EN
  • EN
  • DE

TS34118CS28

Part No TS34118CS28
Manufacturer Taiwan Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description VOICE SWITCH SPEAKERPHONE CIRCUI / Amplifier IC Speakerphones 28-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Mfr Taiwan Semiconductor
Series -
Package Tape & Reel (TR)
Type Amplifier
Applications Speakerphones
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOP
REACH Status REACH Unaffected
Standard Package 3,000 pcs
Win Source Part Number 1383724-TS34118CS28
Ultra Librarian 3D Model Ultra Librarian TS34118CS28 CAD Model

Description

The TS34118CS28 is a special purpose amplifier integrated circuit in the linear amplifiers category, manufactured by Taiwan Semiconductor.

  • Application: Speakerphones
  • Package: Tape and Reel (TR)
  • Standard Package: 3,000 pcs
  • Mounting Type: Surface Mount
  • Package/Case: 28-SOIC (0.295", 7.50mm width)
  • Supplier Device Package: 28-SOP
  • RoHS Compliant: Yes

You May Also Be Interested in

Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess