EN
  • EN
  • DE

MN13821-J(TX)

Part No MN13821-J(TX)
Manufacturer Panasonic
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 3k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 725375-MN13821-J(TX)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MN13821-J(TX) CAD Model

Description

The MN13821-J(TX) is a voltage detection IC manufactured by Panasonic. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This functionality is crucial for preventing malfunctions and ensuring the proper operation of microcontrollers and other sensitive components in various applications.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the power supply voltage is too low.
  • Battery Monitoring: Detects low battery conditions in portable devices and triggers appropriate actions, such as shutting down the device to prevent data loss.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates a reset signal if the voltage falls outside the acceptable range.
  • Industrial Control Systems: Protects sensitive equipment from undervoltage conditions.
  • Automotive Electronics: Monitors the battery voltage and ensures proper operation of electronic systems in vehicles.

Features:

  • Voltage Detection: Precisely monitors the input voltage and compares it to a pre-defined threshold.
  • Reset Output: Generates a reset signal when the input voltage falls below the detection threshold.
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in a compact surface mount package for space-saving designs.
  • High Accuracy: Ensures reliable voltage detection and reset functionality.
  • Adjustable Detection Voltage (some versions): offers flexibility for different voltage levels.

Benefits:

  • Prevents Malfunctions: Ensures proper operation of microcontrollers and other sensitive components by providing a reliable reset signal during undervoltage conditions.
  • Protects Data: Prevents data corruption by initiating a controlled shutdown when the battery voltage is low.
  • Extends Battery Life: Low current consumption helps to extend battery life in portable devices.
  • Simplified Design: Reduces the complexity of circuit design by providing a dedicated voltage monitoring and reset function.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing unexpected behavior due to undervoltage conditions.

Additional Details:

The MN13821-J(TX) typically features a hysteresis characteristic, which prevents oscillations around the detection threshold. The reset output is usually an open-drain or push-pull output, which can be easily interfaced with microcontrollers and other digital circuits. The detection voltage is factory-set to a specific value, but some versions may offer adjustable detection voltage using external resistors. It's essential to choose the appropriate detection voltage based on the operating voltage range of the monitored circuit. The device is designed to withstand reflow soldering processes and is suitable for automated assembly. This voltage detection IC is a crucial component in many electronic systems, providing essential protection against undervoltage conditions.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess