EN
  • EN
  • DE

TS34063ACSRL

Part No TS34063ACSRL
Manufacturer Taiwan Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841057-TS34063ACSRL
Ultra Librarian 3D Model Ultra Librarian TS34063ACSRL CAD Model

Description

The TS34063ACSRL is a monolithic control circuit containing the primary functions required for DC-DC converters. Specifically, it is designed for step-down (buck), step-up (boost), and inverting applications. Manufactured by Taiwan Semiconductor, this versatile IC simplifies the design and implementation of various power supply topologies.

Applications:

  • DC-DC Converters: Used in various DC-DC converter designs for step-up, step-down, and voltage inversion.
  • Power Supplies for Portable Devices: Suitable for creating efficient power supplies in handheld devices and battery-powered equipment.
  • LED Drivers: Can be configured as a constant current source for driving LEDs.
  • Voltage Regulators: Provides regulated voltage output for various electronic circuits.
  • Automotive Applications: Used in automotive power systems for voltage conversion and regulation.

Features:

  • Operating Voltage Range: Wide input voltage range allows for flexibility in different applications.
  • Low Standby Current: Minimizes power consumption when the converter is not actively switching.
  • Current Limiting: Prevents excessive current draw and protects the IC and the load.
  • Adjustable Output Voltage: Allows for customization of the output voltage through external components.
  • Internal Oscillator: Provides a stable clock signal for switching operation.
  • High Efficiency: Optimized for efficient power conversion.
  • SOP-8 Package: Compact surface-mount package for space-constrained applications.

Benefits:

  • Versatile Application: Suitable for step-up, step-down, and inverting converter topologies.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • High Efficiency: Provides efficient power conversion, minimizing energy waste.
  • Adjustable Output Voltage: Allows for flexible customization of the output voltage.
  • Compact Size: SOP-8 package minimizes board space requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for DC-DC conversion.

Additional Details:

The TS34063ACSRL is supplied in an SOP-8 package. External components, such as inductors, capacitors, and resistors, are required to configure the IC for the desired converter topology and output voltage. The switching frequency is determined by external components. Detailed application notes and design guidelines are available from Taiwan Semiconductor to assist with implementation.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess