EN
  • EN
  • DE

74AUP1G34GX

Part No 74AUP1G34GX
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815852-74AUP1G34GX
Ultra Librarian 3D Model Ultra Librarian 74AUP1G34GX CAD Model

Description

Product Overview: NXP 74AUP1G34GX

The NXP 74AUP1G34GX is a high-performance, single-gate logic device that belongs to the advanced ultra-low power (AUP) family. This product is designed to operate over a wide voltage range of 0.8V to 3.6V, making it highly suitable for battery-powered and energy-saving applications. It is a single buffer gate with Schmitt-trigger inputs that provide a solution for interfacing with systems that have different input threshold levels.

Key Features

  • Low Static Power Consumption: The 74AUP1G34GX boasts a very low static power consumption, which significantly reduces the overall power usage in standby mode.
  • Wide Voltage Range: Its wide operating voltage range of 0.8V to 3.6V allows for flexible integration with various logic levels and compatibility with modern microprocessors and microcontrollers.
  • Schmitt-Trigger Inputs: The Schmitt-trigger action on the input makes the circuit tolerant to slower input rise and fall times, which is especially useful in noisy environments.
  • High Noise Immunity: The device features high noise immunity, ensuring stable operation even in the presence of electrical noise.
  • Low Power Dissipation: With a low power dissipation, the 74AUP1G34GX is an excellent choice for power-sensitive applications.
  • ESD Protection: It includes input and output over-voltage tolerance and is equipped with ESD protection circuitry to prevent damage from electrostatic discharges.

Applications

The NXP 74AUP1G34GX is ideal for a variety of applications that require low power consumption and high noise immunity. This includes:

  • Smartphones and tablets
  • Portable and wearable technology
  • Medical devices
  • Energy management systems
  • IoT devices

Package and Quality

The device is offered in a very small and leadless XSON6 package, which is designed to occupy minimal space on a printed circuit board. This package is also suitable for use with standard surface-mount technology, facilitating easy integration into existing designs. Additionally, the product is compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness and safety for end-users.

With its robust design and versatile features, the NXP 74AUP1G34GX is a reliable and efficient solution for designers looking to enhance their system's performance while maintaining low power consumption.

You May Also Be Interested in

ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6075 $60.7500
235+ $0.4978 $116.9830
360+ $0.4828 $173.8080
500+ $0.4666 $233.3000
640+ $0.4516 $289.0240
855+ $0.4054 $346.6170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess