EN
  • EN
  • DE

TS10B07G

Part No TS10B07G
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description Single Phase 10.0 Amps. Glass Passivated Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274130-TS10B07G
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS10B07G CAD Model

Description

The TS10B07G is a bridge rectifier manufactured by Taiwan Semiconductor. It is designed to convert alternating current (AC) to direct current (DC). Bridge rectifiers are commonly used in power supplies and other electronic circuits to provide a stable DC voltage from an AC input.

Applications:

  • Power supplies: Converting AC voltage from the mains to DC voltage for powering electronic devices.
  • Battery chargers: Rectifying AC voltage to charge batteries in various applications.
  • Motor control circuits: Providing DC voltage to drive DC motors in industrial and consumer applications.
  • LED lighting: Supplying DC voltage to power LED lighting systems.
  • Adapters: Rectifying AC voltage from wall outlets for use in electronic devices.

Features:

  • High surge current capability: Withstands high surge currents during startup or transient conditions.
  • High reliability: Provides stable and reliable operation in various environments.
  • Low forward voltage drop: Minimizes power loss during rectification.
  • High voltage rating: Can handle high AC input voltages.
  • Compact size: Allows for easy integration into electronic circuits.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Efficient AC-to-DC conversion: Provides a stable DC voltage from an AC input with minimal power loss.
  • Protection against voltage surges: Withstands high surge currents, protecting the connected circuitry.
  • Reliable operation: Ensures stable performance in various operating conditions.
  • Easy integration: Can be easily integrated into electronic circuits due to its compact size.
  • Cost-effective solution: Provides a cost-efficient solution for AC-to-DC conversion.

Additional Details:

The TS10B07G has specific electrical characteristics such as a peak reverse voltage (VRRM), forward current (IF), and surge current rating (IFSM). It is typically housed in a compact package like a TS-4 or similar. This bridge rectifier is designed to operate within a specified temperature range, commonly -55°C to +150°C.

The TS10B07G is designed with a focus on efficiency and reliability, making it a suitable component for power supplies and various applications requiring AC-to-DC conversion. The specific values for voltage, current, and temperature ranges can be found in the device's datasheet.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess