The TS1086CP is a low dropout positive voltage regulator from Taiwan Semiconductor. It's designed to provide a stable and regulated output voltage even when the input voltage is close to the output voltage. This regulator is commonly used in battery-powered devices and other applications where efficiency and low voltage operation are critical.
Applications:
- Battery-powered equipment
- Post-regulation for switching power supplies
- Microprocessor power supplies
- Linear regulators
- Portable electronics
Features:
- Low dropout voltage
- Fixed or adjustable output voltage
- Output current of 1.5A
- Short-circuit protection
- Thermal overload protection
- Reverse polarity protection
- TO-220 package
Benefits:
- Extended battery life due to the low dropout voltage and high efficiency.
- Stable and accurate output voltage, ensuring reliable operation of downstream components.
- Robust protection against short circuits, thermal overload, and reverse polarity.
- Simple to use, requiring minimal external components.
- Versatile, suitable for a wide range of applications.
Additional Details:
The TS1086CP has a typical dropout voltage of around 1.3V at a current of 1.5A. The output voltage can be fixed at a specific value or adjustable using external resistors. The device operates from a voltage range of 4.75V to 12V. The operating temperature range typically spans from -40°C to +125°C. The package is a TO-220 package.