EN
  • EN
  • DE

TS1085CZ33

Part No TS1085CZ33
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380956-TS1085CZ33
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1085CZ33 CAD Model

Description

The TS1085CZ33 is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor, designed to provide a fixed 3.3V output. The 'CZ' likely refers to the package type. It provides a stable 3.3V output even with a low input-output voltage differential, making it ideal for power-sensitive applications.

Applications:

  • Linear Regulation: Used to provide regulated 3.3V power in various electronic circuits.
  • Post Regulation: Provides a clean and stable 3.3V supply downstream of switching regulators.
  • Microcontroller Power: Powers microcontrollers and other digital logic requiring a stable 3.3V.
  • FPGA Power: Used to power FPGAs and other programmable logic devices.
  • Communication Interfaces: Provides stable power for communication interfaces like UART and SPI.

Features:

  • Fixed 3.3V Output: Delivers a precisely regulated 3.3V output voltage.
  • Low Dropout Voltage: Operates efficiently with a minimal difference between input and output voltage.
  • Current Limiting: Protects the regulator and connected circuitry from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe threshold, preventing damage.

Benefits:

  • Stable 3.3V Output: Provides a consistent and reliable 3.3V output voltage.
  • Improved Efficiency: Low dropout voltage minimizes power loss, crucial for battery-powered and energy-efficient applications.
  • Protection Features: Current limiting and thermal shutdown protect the regulator and connected circuitry.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details:

The TS1085CZ33 is typically available in surface-mount packages. Key electrical characteristics like input voltage range, dropout voltage (specified at various current levels), and quiescent current are detailed in the datasheet. External capacitor selection, particularly the capacitor values and types, is critical for stability and is covered in the datasheet. Verify the package type based on the 'CZ' designation and the recommended operating temperature range.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4930 $58.4090
32+ $3.6868 $117.9776
49+ $3.5713 $174.9937
67+ $3.4558 $231.5386
87+ $3.3414 $290.7018
116+ $2.9961 $347.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess