EN
  • EN
  • DE

SS215 R5

Part No SS215 R5
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 2A, 150V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1096058-SS215 R5
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS215 R5 CAD Model

Description

The SS215 R5 is a surface mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. The “R5” likely represents a specific revision or packaging detail. This rectifier is commonly used in applications needing reliable and efficient power conversion.

Applications:

  • DC-DC Converters: Provides efficient rectification in DC-DC conversion circuits.
  • Switching Power Supplies: Used in high-frequency switching power supplies.
  • Freewheeling Diodes: Protects against inductive voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections.
  • LED Lighting: Used in LED lighting applications for efficient power rectification.

Features:

  • Low Forward Voltage Drop: Reduces power loss and increases efficiency.
  • High Surge Current Capability: Can withstand high surge currents.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Increased Efficiency: Minimizes power dissipation for better overall system efficiency.
  • Enhanced Reliability: Provides reliable performance in various applications.
  • Compact Size: Space-saving surface mount package.
  • Easy Assembly: Simplifies manufacturing processes.
  • Environmentally Friendly: Meets RoHS environmental standards.

Additional Details:

The SS215 R5 features a maximum repetitive peak reverse voltage (VRRM) of 150V and a maximum average forward rectified current (IF) of 2.0A. It has a forward voltage drop (VF) of approximately 0.85V at 2A. The device is typically packaged in an SMA (DO-214AC) package. It operates within a temperature range of -55°C to +150°C. For detailed specifications, including thermal characteristics, leakage current, and other parameters, refer to the official datasheet from Taiwan Semiconductor. Note that the "R5" suffix may indicate specific characteristics related to packaging, testing, or manufacturing process variations.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess