EN
  • EN
  • DE

SS16 E3G

Part No SS16 E3G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 1A, 60V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096049-SS16 E3G
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS16 E3G CAD Model

Description

The SS16 E3G is a surface mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification in various applications, especially those requiring low forward voltage drop and fast switching speeds. This diode offers robust performance and reliability in a compact package.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Switching Power Supplies: Employed in switching power supplies for high-frequency rectification.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • Polarity Protection: Can be used for reverse polarity protection in various electronic circuits.
  • Solar Inverters: Found in solar inverters for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Compact and easy to mount on PCBs.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Enhanced Reliability: Provides stable and reliable performance.
  • Compact Design: Saves space on circuit boards.
  • Simplified Assembly: Easy to solder and integrate into circuits.
  • Environmentally Friendly: Meets environmental regulations.

Additional Details:

The SS16 E3G has a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 1.0A. Its forward voltage drop is typically around 0.7V at 1A. The device is housed in an SMB (DO-214AA) package. It's designed to operate within a temperature range of -55°C to +150°C. Refer to the Taiwan Semiconductor datasheet for detailed specifications, including thermal resistance, leakage current, and surge current ratings.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess