EN
  • EN
  • DE

SRA850

Part No SRA850
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 8.0 AMPS. Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1258682-SRA850
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRA850 CAD Model

Description

The SRA850 is a Super-Fast Recovery Rectifier manufactured by Taiwan Semiconductor. These rectifiers are designed for applications requiring rapid switching from forward conduction to reverse blocking, minimizing switching losses and improving efficiency. The '850' likely refers to its voltage rating.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Continuous Current Mode (CCM) Power Factor Correction (PFC)
  • High-Frequency Inverters
  • Freewheeling diodes in inductive loads
  • DC-DC Converters

Features:

  • Super-fast recovery time: Minimizes switching losses and reduces noise.
  • Low forward voltage drop: Improves efficiency and reduces heat generation.
  • High surge current capability: Provides protection against transient overloads.
  • High reliability: Ensures stable performance in demanding applications.
  • Low reverse leakage current: Reduces power losses in reverse blocking mode.

Benefits:

  • Improved efficiency in power supplies: Reduces energy waste and heat.
  • Reduced switching noise: Minimizes electromagnetic interference (EMI).
  • Enhanced system reliability: Protects against voltage spikes and overcurrent.
  • Stable performance in harsh environments: Provides reliable operation in demanding conditions.
  • Decreased power consumption: Lowers operating costs and extends battery life.

Additional Details:

Given the part name, the SRA850 is likely to have a reverse voltage rating of 800V or 850V. The key feature of this rectifier is its fast recovery time, which is the time it takes for the diode to switch from a conducting state to a blocking state. This rapid switching action minimizes losses during switching transitions, leading to higher efficiency. The low forward voltage drop contributes further to improved efficiency by reducing power dissipation during conduction. The high surge current capability allows the rectifier to withstand transient overcurrent conditions without damage. It is typically available in a TO-220 or similar package. The datasheet will provide detailed information on the recovery time, forward voltage drop, reverse leakage current, and thermal resistance. These parameters are crucial for ensuring optimal performance in the intended application.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4580 $59.5400
310+ $0.3758 $116.4980
480+ $0.3641 $174.7680
660+ $0.3523 $232.5180
850+ $0.3406 $289.5100
1,135+ $0.3054 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess