EN
  • EN
  • DE

SMBJ60CA R5

Part No SMBJ60CA R5
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 600W, 70.2V, 5%, Bidirectional, TVS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1094179-SMBJ60CA R5
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBJ60CA R5 CAD Model

Description

The SMBJ60CA R5 is a Transient Voltage Suppressor (TVS) diode from Taiwan Semiconductor. This component is designed to protect sensitive electronic circuits from voltage transients caused by inductive load switching, lightning, electrostatic discharge (ESD), and other transient voltage events. It belongs to the SMBJ series, which is characterized by its compact size and ability to provide robust protection.

Applications

  • Data communication lines: Protection of RS-232, RS-485, and other serial communication interfaces.
  • Industrial control equipment: Protecting input/output (I/O) ports and power lines in industrial controllers.
  • Power supplies: Safeguarding DC power supplies from voltage spikes and surges.
  • Automotive electronics: Voltage surge protection in automotive control units (ECUs) and sensor interfaces.
  • LED lighting: Transient voltage suppression in LED driver circuits.

Features

  • Bidirectional configuration: Provides protection against both positive and negative polarity voltage transients.
  • Surface mount package: Uses the compact SMB (DO-214AA) package, making it ideal for automated assembly and space-constrained applications.
  • High surge capability: Designed to withstand high peak pulse currents without degradation.
  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event, preventing damage.
  • Fast response time: Reacts quickly to transient voltage events, minimizing the risk of damage.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced circuit reliability: Protects sensitive circuits from damage caused by voltage transients, increasing overall system reliability.
  • Reduced downtime: Minimizes failures due to voltage surges, reducing maintenance costs.
  • Improved product lifespan: Extends the life of electronic equipment by preventing overvoltage damage.
  • Space-saving design: Compact SMB package enables easy integration into densely populated PCBs.
  • Cost-effective protection: Provides a reliable and affordable solution for transient voltage suppression.

Additional Details

The SMBJ60CA R5 has a standoff voltage of 60V, indicating the maximum voltage that can be continuously applied without triggering the TVS diode. Its peak pulse power rating signifies its ability to dissipate surge energy. The clamping voltage specifies the maximum voltage that the protected device will experience during a surge. The bidirectional capability is particularly useful in applications where the polarity of the transient voltage is not known or can vary. Proper use of this TVS diode contributes to the robustness and longevity of the protected electronic systems.

You May Also Be Interested in

Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess