EN
  • EN
  • DE

P6SMB91CA R4

Part No P6SMB91CA R4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 600W, 91V, 5%, Bidirectional, TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
RoHS Compliant
Win Source Part Number 1083671-P6SMB91CA R4
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB91CA R4 CAD Model

Description

The P6SMB91CA R4 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It's designed to protect sensitive electronic components from voltage transients induced by inductive load switching, lightning, and electrostatic discharge (ESD). This bidirectional TVS diode is commonly used in various electronic applications to enhance reliability and prevent damage from overvoltage conditions.

Applications

  • Protection of I/O interfaces in industrial equipment
  • Overvoltage protection in telecommunication systems
  • Surge protection in consumer electronics
  • Protection of sensitive components in automotive electronics
  • Use in power supplies to prevent damage from voltage spikes
  • ESD protection for data lines

Features

  • Bidirectional TVS diode
  • Surface mount SMB package
  • Glass passivated chip junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time: Typically less than 1.0 ps from 0 volts to BV min
  • High surge capability: Typically 600W at 10/1000μs waveform
  • Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
  • RoHS compliant

Benefits

  • Provides robust protection against voltage transients.
  • Enhances the reliability and lifespan of electronic devices.
  • Simplifies PCB layout due to its surface mount design.
  • Offers fast response time to quickly clamp overvoltage events.
  • Suitable for automated assembly processes.
  • Reduces the risk of damage from ESD and lightning strikes.

Additional Details

The P6SMB91CA R4 has a standoff voltage of 91V. It's designed to handle high surge currents and provide effective clamping to protect downstream components. The SMB package allows for efficient heat dissipation. Its glass-passivated junction ensures high reliability and stability. Operating temperature ranges from -55°C to +150°C. The P6SMB91CA R4 is ideal for applications requiring robust overvoltage protection in a compact surface-mount package. It is designed to protect against transients and surges as specified by IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge).

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess