EN
  • EN
  • DE

HERA808G C0G

Part No HERA808G C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, HIGH EFFICIENT, 8A, 1000V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 775958-HERA808G C0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HERA808G C0G CAD Model

Description

The HERA808G C0G is a high-efficiency rectifier diode manufactured by Taiwan Semiconductor. It's designed for applications requiring fast switching and high efficiency. The 'HERA' series typically denotes High-Efficiency Rectifier Assembly, and the 'G' often indicates a glass-passivated junction for enhanced reliability.

Applications

  • Switching Mode Power Supplies (SMPS): Used in the secondary side rectification for improved efficiency.
  • Adapters and Chargers: Used in AC-DC adapters for portable devices.
  • DC-DC Converters: Rectifies the output in DC-DC converters to provide a stable DC voltage.
  • LED Lighting: Used in LED driver circuits for efficient power conversion.
  • Freewheeling Diode Applications: Protects switching components from inductive kickback.

Features

  • High Efficiency: Low forward voltage drop minimizes power loss.
  • Fast Recovery Time: Reduces switching losses and improves efficiency at higher frequencies.
  • High Surge Current Capability: Withstands transient surge currents.
  • Glass Passivated Junction: Enhances reliability and stability.
  • Low Leakage Current: Minimizes reverse leakage current.

Benefits

  • Improved Power Efficiency: Reduces energy consumption in power supplies and converters.
  • Enhanced System Reliability: Glass passivation enhances device longevity.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Better Thermal Management: Lower power losses translate to less heat generation.
  • Reduced Electromagnetic Interference (EMI): Faster switching can be managed effectively with proper circuit design to minimize EMI.

Additional Details

The HERA808G C0G is typically packaged in a DO-27 or similar axial-leaded package. It is designed to handle a significant average forward current (typically around 8A depending on the exact specifications). The reverse recovery time is a critical parameter, usually specified in the nanosecond range. The C0G suffix might refer to specific manufacturing or testing standards. The operating temperature range usually extends from -65°C to +175°C, making it suitable for demanding environments. Always refer to the manufacturer's datasheet for precise electrical characteristics like maximum repetitive reverse voltage, forward voltage at specific currents, and surge current ratings. RoHS compliance ensures the device is free from hazardous substances.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess