EN
  • EN
  • DE

TAS5414ATPHDMQ1

Part No TAS5414ATPHDMQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 116W QUAD D 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Not For New Designs
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 22 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-HTQFP (14x14)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 054676-TAS5414ATPHDMQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414ATPHDMQ1 CAD Model

Description

The TAS5414ATPHDMQ1 from Texas Instruments is a high-performance, automotive-grade audio amplifier designed to deliver exceptional sound quality and reliability for in-vehicle entertainment systems. This class-D amplifier is capable of driving four channels, making it an ideal choice for advanced car audio systems that require compact, efficient, and powerful audio amplification solutions.

Key Features:

  • Output Power: The TAS5414ATPHDMQ1 can provide up to 23W into 4 ohms per channel, ensuring loud and clear audio playback without distortion.
  • Efficiency: As a class-D amplifier, it offers high efficiency, which minimizes heat generation and power loss, leading to better performance and longer system life.
  • Audio Quality: With its advanced modulation techniques, the amplifier delivers high-fidelity audio with low noise and distortion levels, providing listeners with an immersive audio experience.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the TAS5414ATPHDMQ1 is AEC-Q100 qualified, ensuring reliable operation under harsh conditions.
  • Integrated Diagnostics: The built-in diagnostics and error reporting capabilities facilitate easier system integration and troubleshooting, enhancing overall system reliability.
  • Protection Features: The device includes several protection features such as overtemperature, undervoltage, overload, and short-circuit protection, safeguarding the amplifier and connected speakers from potential damage.

Applications:

The TAS5414ATPHDMQ1 is designed primarily for automotive audio applications, including:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation systems with voice guidance
  • Rear-seat entertainment systems

With its robust construction and superior sound quality, the TAS5414ATPHDMQ1 is the go-to solution for automotive manufacturers and audio system designers looking to enhance the auditory experience in modern vehicles.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1279 $50.2558
5+ $20.6178 $103.0890
8+ $19.9735 $159.7880
11+ $19.3292 $212.6212
14+ $18.6849 $261.5886
18+ $16.7520 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess