EN
  • EN
  • DE

HER1007G C0G

Part No HER1007G C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, HIGH EFFICIENT, 10A, 800V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 775946-HER1007G C0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HER1007G C0G CAD Model

Description

The HER1007G C0G is a high-efficiency rectifier diode array manufactured by Taiwan Semiconductor. This device is designed for applications requiring fast switching speeds and low forward voltage drop. The 'HER' designation stands for High-Efficiency Rectifier. It is commonly used in switching power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits.
  • Inverters: Used in inverters for converting DC to AC power.
  • Freewheeling Diodes: Used to protect inductive loads by providing a path for current when the switch is turned off.
  • High-Frequency Rectification: Used in circuits that require fast and efficient rectification.
  • DC-DC Converters: Used in DC-DC converters for efficient power conversion.

Features

  • High Efficiency: Provides efficient rectification due to its low forward voltage drop.
  • Fast Recovery Time: Allows for high-frequency operation due to its fast reverse recovery time.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Glass Passivated Junction: Provides high reliability and stability.
  • Lead-Free Finish: Compliant with RoHS standards for environmental protection.
  • DO-201AD Package: A standard through-hole package for easy mounting and soldering.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop minimize power losses in high-frequency applications.
  • Enhanced Reliability: Glass passivated junction provides greater stability and reliability.
  • Simplified Circuit Design: Standard package and electrical characteristics facilitate easy integration into circuits.
  • Overcurrent Protection: High surge current capability provides protection against overcurrent conditions.

Additional Details

The HER1007G C0G has a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 1.0A. Its fast recovery time (trr) is typically in the nanosecond range. The operating temperature range is generally between -65°C to +175°C. The glass passivated junction ensures high reliability and long-term stability. The DO-201AD package is a standard through-hole package, making it easy to mount on printed circuit boards. This diode is suitable for use in applications where high-voltage, fast switching speeds, and low power losses are critical. It's also compliant with RoHS standards, making it environmentally friendly. The HER1007G C0G offers a reliable and efficient solution for rectification in various electronic circuits. The “C0G” at the end of the part number often refers to specific manufacturing or material characteristics, but without further information, this cannot be definitively stated.

You May Also Be Interested in

SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess