EN
  • EN
  • DE

ES1GL R3G

Part No ES1GL R3G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (C - E)
Description Diode Super Fast Recovery Rectifier 400V 1A 2-Pin Sub SMA Plastic T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 1 A
Forward Voltage 1.3 V
RoHS Compliant
Schedule B 8541100080
Win Source Part Number 1057779-ES1GL R3G
Categories OEM Parts(C-E)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES1GL R3G CAD Model

Description

The ES1GL R3G is a surface-mount fast recovery rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds. Its compact size and robust construction make it suitable for a wide range of electronic devices.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive circuits
  • DC-DC converters
  • High-frequency rectification
  • Polarity protection

Features

  • Fast recovery time: Typically 50 ns
  • High surge current capability
  • Low forward voltage drop
  • Surface mount package (SMA)
  • RoHS compliant

Benefits

  • Improved efficiency in switching power supplies
  • Reduced switching losses
  • Enhanced reliability of electronic circuits
  • Simplified PCB assembly
  • Environmentally friendly

Additional Details

The ES1GL R3G features a maximum repetitive peak reverse voltage of 400V and a maximum average forward rectified current of 1A. Its fast recovery time minimizes switching losses, making it ideal for high-frequency applications. The SMA (Surface Mount A) package allows for automated assembly and reduces the overall size of the circuit board. The diode's high surge current capability ensures reliable operation under transient conditions.

The low forward voltage drop minimizes power dissipation, improving the overall efficiency of the circuit. Compliance with RoHS standards ensures that the diode is free from hazardous substances, making it environmentally friendly. The ES1GL R3G's robust design and performance characteristics make it a dependable choice for various power electronics applications.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess