EN
  • EN
  • DE

ES1B F3

Part No ES1B F3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (C - E)
Description 35ns, 1A, 100V, Super Fast Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057768-ES1B F3
Categories OEM Parts(C-E)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES1B F3 CAD Model

Description

The ES1B F3 is a surface-mount fast recovery rectifier diode manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient and rapid switching, such as inverters, converters, and freewheeling diodes. This diode offers a good balance between forward voltage drop and reverse recovery time, making it a versatile component for various power electronics circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side for efficient power conversion.
  • Inverters: Employed for fast switching and rectification in inverter circuits.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • DC-DC Converters: Suitable for rectification in DC-DC conversion stages.
  • Lighting Applications: Used in LED lighting systems for efficient power management.

Features:

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and enhances overall performance.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • RoHS Compliant: Meets environmental standards and regulations.

Benefits:

  • Increased Efficiency: Fast recovery time and low forward voltage drop minimize power losses.
  • Improved Reliability: High surge current capability enhances robustness against transient events.
  • Compact Design: Surface mount package enables miniaturization of electronic circuits.
  • Simplified Assembly: Compatible with automated pick-and-place equipment.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The ES1B F3 typically has a maximum repetitive reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 1.0A. Its fast recovery time (trr) is typically in the range of nanoseconds, which is crucial for high-frequency switching applications. The forward voltage drop (VF) is usually around 0.85V at the rated forward current. This diode is commonly available in a standard SMB (Surface Mount B) package. It is important to refer to the manufacturer's datasheet for precise electrical characteristics, thermal performance, and recommended soldering conditions. Taiwan Semiconductor is a reputable manufacturer known for producing reliable and high-quality discrete semiconductor components.

The operating temperature range is generally between -65°C to +150°C, making it suitable for a wide variety of environmental conditions. The ES1B F3 diode's performance characteristics make it a preferred choice in modern electronic designs where efficiency and reliability are paramount.

You May Also Be Interested in

NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1913 $58.3465
740+ $0.1570 $116.1800
1,140+ $0.1522 $173.5080
1,570+ $0.1471 $230.9470
2,030+ $0.1423 $288.8690
2,720+ $0.1275 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,649 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess