The BZT52B27S RR is a surface-mount Zener diode manufactured by Taiwan Semiconductor. It is designed to provide voltage regulation in a variety of electronic circuits. This diode is characterized by its small size, low leakage current, and sharp breakdown voltage.
Applications
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clipping circuits
- Level shifting
Features
- Surface mount package
- Zener voltage: 27V
- Low leakage current
- High surge capability
- Excellent clamping capability
Benefits
- Provides stable voltage regulation
- Protects sensitive components from overvoltage conditions
- Easy to integrate into circuit boards due to its small size
- Reliable performance in demanding applications
Specifications
The BZT52B27S RR has a Zener voltage of 27V with a tolerance that is specified in the datasheet. The power dissipation is typically around 500mW. The operating temperature range is typically from -65°C to +150°C. The forward voltage is approximately 0.9V at 10mA. The device is RoHS compliant.