EN
  • EN
  • DE

DAC1020LCN

Part No DAC1020LCN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 10-Bit, 12-Bit Binary Multiplying D/A Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1166378-DAC1020LCN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1020LCN CAD Model

Description

The DAC1020LCN is a 10-bit digital-to-analog converter (DAC) from National Semiconductor (now Texas Instruments). It converts digital signals into analog voltages, allowing microcontrollers and other digital circuits to control analog devices.

Applications

  • Audio synthesis: Used in generating audio signals in synthesizers and sound cards.
  • Motor control: Controls the speed and position of DC motors in robotic and automation systems.
  • Process control: Used in industrial process control systems to regulate temperature, pressure, and flow.
  • Programmable power supplies: Creates adjustable voltage outputs in laboratory and industrial power supplies.
  • Waveform generation: Generates arbitrary waveforms for testing and measurement equipment.

Features

  • 10-bit resolution: Provides 1024 discrete output voltage levels.
  • Monotonic output: Ensures that the output voltage always increases or remains constant as the digital input increases.
  • Settling time: The time it takes for the output voltage to settle within a specified tolerance band after a change in the digital input (typically a few microseconds).
  • Single +5V power supply: Operates from a standard +5V power supply.
  • TTL/CMOS compatible inputs: Can be interfaced with standard TTL and CMOS logic circuits.
  • Linearity: The measure of how closely the actual output voltage matches the ideal output voltage.
  • DIP package: A standard package for easy insertion and connection.

Benefits

  • Precise analog control: Allows for accurate control of analog devices.
  • Simple interface: Easy to interface with microcontrollers and other digital circuits.
  • Cost-effective: Relatively inexpensive for its resolution and features.
  • Reliable: A well-established and proven technology.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The DAC1020LCN typically requires an external reference voltage to define the full-scale output voltage range. The output voltage is proportional to the digital input code and the reference voltage. The device may include internal latches to hold the digital input data. The settling time is an important parameter for applications that require fast updates to the output voltage. The linearity specification indicates the accuracy of the DAC. Common package types include DIP (Dual In-line Package). The device's performance is also affected by temperature variations and the quality of the power supply.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess