EN
  • EN
  • DE
  • IT

Z1SMA180

Part No Z1SMA180
Manufacturer TAITRON Components Incorporated
Catalog Electronic Wholesale
Description 1.0W Surface Mount Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAITRON Components Incorporated
Win Source Part Number 1282694-Z1SMA180
Manufacturer Homepage www.taitroncomponents.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z1SMA180 CAD Model

Description

The Z1SMA180 is a surface mount transient voltage suppressor (TVS) diode manufactured by TAITRON Components Incorporated. It is engineered to safeguard sensitive electronic devices from voltage surges that can result from lightning strikes, electrostatic discharge (ESD), and inductive switching. Its primary function is to quickly clamp the voltage to a safe level, thereby preventing damage to downstream components.

Applications

  • Protection of sensitive electronic equipment
  • Data line protection
  • Power line protection
  • Telecommunications equipment
  • Industrial control systems

Features

  • Surface mount SMA package for automated assembly
  • Fast response time, typically in picoseconds
  • High peak pulse power dissipation capability
  • Low clamping voltage to minimize stress on protected circuits
  • Glass passivated junction for high reliability
  • RoHS compliant

Benefits

  • Enhanced system reliability by preventing damage from voltage transients
  • Reduced equipment downtime and maintenance costs
  • Simplified board layout and assembly
  • Increased product lifespan
  • Compliance with environmental regulations

Detailed Specs

The Z1SMA180 features a standoff voltage of 18V and a breakdown voltage range of 20V to 22.1V. It's designed to handle a peak pulse power of 400W at a 10/1000μs waveform. The device exhibits a low clamping voltage, ensuring effective suppression of voltage spikes. Its surface mount SMA package allows for efficient heat dissipation. The Z1SMA180 operates within a broad temperature range and is constructed using a glass passivated junction, enhancing its robustness. This TVS diode meets industry safety standards, delivering a dependable solution for surge protection.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess