EN
  • EN
  • DE

TC0523A

Part No TC0523A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Resonator, SAW, 400 MHz, 1-Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016405-TC0523A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC0523A CAD Model

Description

The TC0523A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. The TC0523A is designed for applications requiring precise filtering characteristics, low insertion loss, and high rejection of unwanted signals.

Applications:

      
  • Wireless communication systems: Used in mobile phones, Wi-Fi devices, and other wireless communication equipment for filtering RF signals.
  •   
  • Remote control systems: Employed in remote controls and key fobs to filter the transmitted signal.
  •   
  • Satellite communication: Utilized in satellite receivers and transmitters for signal conditioning.
  •   
  • Test and measurement equipment: Used in spectrum analyzers, signal generators, and other test instruments for accurate signal filtering.
  •   
  • Automotive applications: Integrated into automotive communication systems for reliable signal filtering.

Features:

      
  • Precise filtering characteristics: Offers a well-defined passband and stopband for accurate signal selection.
  •   
  • Low insertion loss: Minimizes signal attenuation within the passband.
  •   
  • High rejection: Effectively attenuates unwanted signals outside the passband.
  •   
  • Surface mount technology (SMT): Allows for easy and reliable integration into electronic circuits.
  •   
  • Compact size: Enables space-saving designs in various applications.

Benefits:

      
  • Improved signal quality: By filtering out unwanted noise and interference, the TC0523A enhances the clarity and strength of desired signals.
  •   
  • Enhanced system performance: Enables more reliable and efficient communication in wireless systems.
  •   
  • Reduced interference: Prevents unwanted signals from disrupting the operation of electronic devices.
  •   
  • Simplified design: Facilitates the design of RF circuits by providing a pre-designed filtering solution.
  •   
  • Cost-effective solution: Offers a balance of performance and affordability for various applications.

Additional Details:

The TC0523A operates at a specific center frequency and bandwidth, which are crucial parameters for its intended application. The filter's performance is characterized by its insertion loss, passband ripple, stopband attenuation, and impedance matching. TAI-SAW TECHNOLOGY CO., LTD. provides detailed specifications in the product datasheet, including the filter's frequency response, impedance characteristics, and operating temperature range. The device is typically housed in a small surface-mount package for easy integration onto printed circuit boards (PCBs). Proper impedance matching and layout techniques are essential for optimal performance.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess