EN
  • EN
  • DE

TB0856A

Part No TB0856A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 70MHz 24MHz BW (SMD 13.3×6.5 mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839534-TB0856A
Ultra Librarian 3D Model Ultra Librarian TB0856A CAD Model

Description

The TB0856A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. As a SAW filter, it's designed to selectively pass or reject signals within a specified frequency range in radio frequency (RF) applications. The TB0856A aims to provide superior performance in terms of insertion loss, attenuation, and group delay, which are critical parameters in wireless communication systems.

Applications:

  • RF front-end filtering in cellular devices
  • Wireless communication systems, including Wi-Fi and Bluetooth
  • GPS receivers
  • Remote control devices
  • Wireless security systems

Features:

  • SAW filter technology
  • Surface Mount Device (SMD) packaging
  • Low insertion loss within the passband
  • High attenuation in the stopband
  • Compact design
  • Stable performance across temperature variations

Benefits:

  • Enhanced signal quality by effectively filtering unwanted signals
  • Reduced interference from adjacent frequency bands
  • Improved receiver sensitivity in wireless devices
  • Simplified RF circuit design and layout
  • Miniaturization of electronic equipment

Additional Details:

The TB0856A is engineered for a specific center frequency, bandwidth, and impedance, which are crucial factors to consider during circuit integration. This filter exhibits low insertion loss in the passband, ensuring that desired signals are transmitted with minimal power loss. Simultaneously, it provides high attenuation in the stopband, effectively suppressing unwanted signals and noise. It is designed to operate over a defined temperature range, maintaining stable and consistent performance within those limits. The surface-mount package allows for efficient utilization of board space, making it well-suited for compact and portable devices. TAI-SAW TECHNOLOGY CO., LTD. leverages precise design and manufacturing techniques to ensure that the TB0856A meets the rigorous demands of modern RF systems. This component is vital for preserving signal integrity and overall system performance in a variety of wireless communication applications. Precise data regarding ripple, group delay variation, and impedance matching are often critical for overall system stability and functionality. The characteristics of the SAW filter significantly contribute to its role in ensuring reliable wireless communication.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess