EN
  • EN
  • DE

OXETGLJANF-38.880000

Part No OXETGLJANF-38.880000
Manufacturer Taitien
Catalog Oscillators
Description XTAL OSC XO 38.8800MHZ CMOS SMD / 38.88 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Taitien
Series OX
Package Tape & Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 38.88 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.043" (1.10mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1664-1114-1,1664-1114-2,1664-1114-6
Standard Package 500
Win Source Part Number 1170339-OXETGLJANF-38.880000
Ultra Librarian 3D Model Ultra Librarian OXETGLJANF-38.880000 CAD Model

Description

The OXETGLJANF-38.880000 is a crystal oscillator manufactured by Taitien. It provides a stable and precise 38.88 MHz clock signal, essential for timing and synchronization in a variety of electronic devices.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for accurate timing and data synchronization.
  • Telecommunications Systems: Integrated into base stations, repeaters, and other communication equipment.
  • Audio/Video Equipment: Employed in digital audio workstations (DAWs), video encoders, and decoders.
  • Microcontroller Clocks: Provides a precise clock source for microcontrollers and microprocessors.
  • Industrial Automation: Used in industrial control systems and instrumentation.

Features:

  • 38.88 MHz Frequency: Provides a stable and precise 38.88 MHz clock signal.
  • Surface Mount Package: Designed for surface mount assembly on printed circuit boards.
  • Low Jitter: Minimizes timing variations, ensuring signal integrity.
  • High Frequency Stability: Maintains a stable frequency over a wide temperature range.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Accurate Timing: Provides a precise clock signal for reliable system operation.
  • Improved Signal Integrity: Low jitter minimizes timing errors and improves signal quality.
  • Stable Performance: High frequency stability ensures consistent performance over varying temperatures.
  • Easy Integration: Surface mount package simplifies assembly and integration into circuit boards.
  • Low Power Consumption: Extends battery life in portable devices.

The OXETGLJANF-38.880000 crystal oscillator's technical specifications include frequency tolerance, frequency stability, operating temperature range, and supply voltage. These parameters are critical for selecting the appropriate oscillator for a given application. The oscillator is typically supplied in tape and reel packaging for automated pick-and-place assembly.

When selecting a crystal oscillator, it's important to consider the required frequency accuracy, stability, and power consumption. The OXETGLJANF-38.880000 offers a robust solution for applications requiring a precise and stable 38.88 MHz clock signal.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess