EN
  • EN
  • DE

TB0429A

Part No TB0429A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 240 MHz, 20 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978752-TB0429A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB0429A CAD Model

Description

The TB0429A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. This filter is designed for RF (Radio Frequency) applications, particularly for use in wireless communication systems where precise filtering and signal conditioning are crucial. SAW filters are known for their ability to provide sharp roll-off characteristics, low insertion loss, and high selectivity, which enables them to isolate specific frequency bands and reject unwanted signals effectively. The TB0429A is engineered to ensure reliable performance and signal integrity in demanding wireless environments.

Applications:

  • Wireless communication devices
  • Remote control systems
  • Radio frequency identification (RFID) readers
  • RF transceivers
  • Industrial wireless control systems
  • Wireless sensor networks

Features:

  • SAW Filter Technology: Employs surface acoustic wave technology for high-precision filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the desired passband for optimal signal strength.
  • High Selectivity: Offers sharp rejection of signals outside the specified passband, reducing interference.
  • Compact Footprint: Designed for integration into small form-factor electronic devices.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating temperatures.

Benefits:

  • Improved Signal Clarity: Enhances signal-to-noise ratio by filtering out unwanted noise and interference.
  • Enhanced Communication Reliability: Ensures robust and reliable wireless communication by isolating desired frequency bands.
  • Reduced Interference: Minimizes the impact of adjacent channel interference, improving overall system performance.
  • Extended Range: Optimizes signal transmission and reception, potentially extending the range of wireless devices.

Additional Details:

The TB0429A is typically available in a surface-mount device (SMD) package, facilitating easy integration into printed circuit boards (PCBs). Its performance characteristics, such as center frequency, bandwidth, and impedance matching, are optimized for specific RF applications. TAI-SAW TECHNOLOGY CO., LTD. provides comprehensive specifications for the TB0429A, including detailed frequency response curves, insertion loss measurements, and impedance characteristics, ensuring proper implementation and optimal performance in target applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess