EN
  • EN
  • DE

TA75458FB

Part No TA75458FB
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353811-TA75458FB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA75458FB CAD Model

Description

The TA75458FB is a dual operational amplifier from Toshiba Semiconductor and Storage. This IC comprises two independent, high-gain operational amplifiers on a single chip. The device is designed for various applications that demand precise amplification and signal conditioning. Its features include low input bias current, low input offset voltage, and wide bandwidth, making it suitable for audio, instrumentation, and control systems.

Applications:

  • Audio Amplification: Commonly used in preamplifiers, active filters, and audio mixing consoles to enhance signal strength and quality.
  • Instrumentation Amplifiers: Employed in data acquisition systems and sensor interfaces to amplify small signals with high accuracy.
  • Active Filters: Integrated into active filter designs for signal shaping and noise reduction in a variety of electronic circuits.
  • Voltage Followers: Utilized as buffer amplifiers to isolate circuit stages and provide impedance matching, ensuring accurate signal transfer.
  • Comparator Circuits: Applied in circuits designed to compare two voltage levels, often used in threshold detectors and control systems.

Features:

  • Dual Operational Amplifiers: Provides two independent amplifier channels in a single package, reducing component count and board space.
  • Low Input Bias Current: Minimizes errors caused by input current leakage, resulting in more accurate signal amplification.
  • Low Input Offset Voltage: Ensures accurate amplification by minimizing DC offset errors in the output signal.
  • Wide Bandwidth: Enables amplification of a broad range of signal frequencies without significant attenuation.
  • Short-Circuit Protection: Protects the amplifier from damage in case of accidental output short circuits, enhancing overall reliability.

Benefits:

  • Space Efficiency: Dual amplifiers in a single package save valuable board space, allowing for more compact designs.
  • Precise Amplification: Low offset voltage and bias current contribute to accurate and reliable amplification of input signals.
  • Versatile Application: Suitable for a wide variety of applications due to its robust performance characteristics and flexible design.
  • Enhanced System Reliability: Short-circuit protection ensures the amplifier's survival in the event of output faults.
  • Cost Effectiveness: Integrates two amplifiers into one package, reducing the number of components required and lowering overall cost.

Additional Details:

The TA75458FB is housed in a flat package (FB), designed for surface mounting. Its operating temperature ranges from -20°C to +75°C. Consult the official datasheet from Toshiba Semiconductor and Storage for detailed electrical characteristics, including gain-bandwidth product, slew rate, and noise specifications. For stable operation, proper decoupling capacitors should be used near the power supply pins.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess