EN
  • EN
  • DE

TA1658A

Part No TA1658A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 1582.4MHz (BW 46.61MHz) SMD 3.0x3.0 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263753-TA1658A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA1658A CAD Model

Description

The TA1658A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are used in radio frequency (RF) applications to selectively pass signals within a specific frequency range while rejecting unwanted signals outside that range. SAW filters are known for their small size, low insertion loss, and excellent selectivity.

Applications:

  • Mobile Communication Systems: Filtering signals in cellular base stations and mobile handsets.
  • Wireless Communication Devices: Implementing RF filtering in Wi-Fi routers, Bluetooth devices, and other wireless equipment.
  • Television Broadcasting Equipment: Selectively filtering signals in television transmitters and receivers.
  • Satellite Communication Systems: Filtering signals in satellite transponders and ground stations.
  • Global Positioning Systems (GPS): Filtering GPS signals to improve accuracy and reduce interference.

Features:

  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Selectivity: Provides sharp rejection of unwanted signals outside the passband.
  • Small Size: Compact size allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Easy to integrate into automated assembly processes.
  • Stable Performance: Consistent performance over a wide temperature range.
  • High Reliability: Designed for long-term reliability in demanding environments.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, improving signal quality.
  • Enhanced System Performance: Improves the performance of RF systems by selectively passing desired signals.
  • Reduced System Size: Small size allows for integration into compact devices.
  • Simplified Manufacturing: SMT package simplifies manufacturing and reduces assembly costs.
  • Reliable Operation: Stable performance and high reliability ensure consistent operation over time.

Additional Details:

The TA1658A operates at a specific center frequency. The exact frequency, bandwidth, insertion loss, and rejection characteristics will vary depending on the specific model. Consult the datasheet for precise specifications. SAW filters are passive devices and do not require any external power source. They are commonly used in RF front-end circuits to improve signal reception and transmission. TAI-SAW TECHNOLOGY CO., LTD. is a leading manufacturer of SAW filters, known for their high quality and reliable performance.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0396 $51.9800
120+ $0.8530 $102.3600
185+ $0.8264 $152.8840
255+ $0.7997 $203.9235
325+ $0.7731 $251.2575
435+ $0.6931 $301.4985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,739 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess