EN
  • EN
  • DE

TA1298A

Part No TA1298A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 781 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263708-TA1298A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1298A CAD Model

Description

The TA1298A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are essential components in modern communication systems, responsible for selectively filtering radio frequency (RF) signals. They allow desired signals to pass through while attenuating unwanted signals, ensuring clear and reliable communication.

Applications:

  • Cellular Communication: Used in mobile phones and base stations to filter and isolate specific frequency bands, preventing interference between different communication channels.
  • Wireless Local Area Networks (WLAN): Employed in Wi-Fi routers and devices to filter signals, ensuring reliable data transmission by minimizing interference.
  • Global Positioning System (GPS): Integrated into GPS receivers to isolate the GPS signal from other radio frequency noise, enabling accurate positioning and navigation.
  • Satellite Communication Systems: Used in satellite receivers to filter and isolate the desired signal from other frequencies, improving signal quality.
  • Remote Control Systems: Utilized in remote control devices, such as key fobs and garage door openers, to filter signals and ensure reliable communication.

Features:

  • High Selectivity: Provides sharp filtering characteristics, effectively isolating desired signals from unwanted noise and interference.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and improving overall system performance.
  • Surface Mount Technology (SMT): Facilitates compact and efficient integration into electronic circuits, simplifying assembly and reducing board space requirements.
  • Compact Size: Suitable for use in portable and space-constrained applications due to its small dimensions.
  • Stable Performance: Exhibits consistent performance over a wide range of temperatures and operating conditions, ensuring reliable operation in diverse environments.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Low insertion loss ensures that the desired signal is not attenuated, leading to better overall system performance.
  • Reduced Interference: Prevents unwanted signals from interfering with desired signals, ensuring reliable communication and accurate measurements.
  • Compact Design: Small size and SMT compatibility allow for efficient integration into space-constrained applications.
  • Reliable Operation: Stable performance over a wide range of temperatures ensures reliable operation in diverse environments.

Additional Details:

The specific technical specifications for the TA1298A, including its center frequency, bandwidth, insertion loss, and attenuation characteristics, are available in the manufacturer's datasheet. Consulting this datasheet is crucial for selecting the appropriate SAW filter for a specific application. Proper impedance matching is necessary to achieve optimal performance. The materials used in the TA1298A are chosen for their piezoelectric properties and thermal stability.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 487 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess