EN
  • EN
  • DE

TA1118A

Part No TA1118A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 431 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263688-TA1118A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1118A CAD Model

Description

The TA1118A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are commonly used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. They are known for their compact size, low insertion loss, and excellent selectivity, making them suitable for a wide range of wireless communication systems.

Applications:

  • Cellular communication: Filtering of RF signals in mobile phones and base stations.
  • Wireless LAN (WLAN): Filtering of signals in Wi-Fi routers and wireless adapters.
  • GPS receivers: Filtering of GPS signals to improve accuracy and reduce interference.
  • Remote control systems: Filtering of signals in remote controls for TVs, garage door openers, and other devices.
  • Automotive electronics: Filtering of RF signals in car radios and navigation systems.

Features:

  • Low insertion loss: Minimizes signal attenuation in the passband.
  • High selectivity: Provides sharp rejection of unwanted signals outside the passband.
  • Compact size: Allows for integration in small electronic devices.
  • Surface mount design: Enables automated assembly and reflow soldering.
  • Stable performance: Provides consistent performance over a wide temperature range.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference, improving signal-to-noise ratio.
  • Increased system performance: Enables more reliable and efficient wireless communication.
  • Reduced component count: Replaces discrete filters, reducing board space and cost.
  • Simplified design: Provides a simple and effective filtering solution.
  • Enhanced reliability: Offers stable and reliable performance over a long lifespan.

Additional Details:

The TA1118A is designed for specific frequency bands and bandwidths depending on the application. Key specifications include center frequency, bandwidth, insertion loss, passband ripple, stopband attenuation, and impedance. The filter is typically housed in a small surface-mount package. The performance characteristics of SAW filters are highly dependent on the piezoelectric material and the design of the interdigital transducers (IDTs).

For detailed specifications, including frequency response, impedance matching, temperature characteristics, and package dimensions, refer to the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess