EN
  • EN
  • DE

TA0510A

Part No TA0510A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 280MHz SMD 5.0×5.0mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263584-TA0510A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0510A CAD Model

Description

The TA0510A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass desired signals while attenuating unwanted signals. This component is crucial for achieving clear and reliable communication in various electronic devices.

Applications

  • Wireless Communication: Filtering signals in mobile phones, Wi-Fi routers, and other wireless devices.
  • Remote Control Systems: Enhancing the performance of remote controls for televisions, garage doors, and other applications.
  • GPS Receivers: Improving the accuracy and reliability of GPS signals.
  • Automotive Electronics: Filtering RF signals in keyless entry systems and tire pressure monitoring systems (TPMS).
  • Industrial RF Systems: Separating and cleaning RF signals in industrial control and monitoring systems.

Features

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Attenuation: Effectively suppresses unwanted signals and noise, improving signal clarity.
  • Small Size: Available in compact surface-mount packages, saving valuable board space.
  • Stable Performance: Maintains consistent performance over a wide temperature range.
  • Excellent Selectivity: Precisely filters signals within a specific frequency band.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Quality: Enhances the clarity and reliability of RF signals.
  • Extended Range: Increases the communication range of wireless devices.
  • Reduced Interference: Minimizes interference from unwanted signals, improving overall system performance.
  • Enhanced Reliability: Ensures stable operation of electronic devices in harsh environments.
  • Lower Power Consumption: Minimizes signal loss, reducing power consumption in wireless devices.

Additional Details

The TA0510A SAW filter is designed for high-performance RF applications. Its low insertion loss and high attenuation ensure efficient signal transmission and suppression of unwanted signals. The compact surface-mount package makes it easy to integrate into various electronic designs. Specific technical specifications, such as center frequency, bandwidth, and impedance, can be found in the official TAI-SAW TECHNOLOGY datasheet. This part is crucial for frequency discrimination in a range of applications. Proper impedance matching is recommended to achieve optimal filter performance.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 577 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess