EN
  • EN
  • DE

TA0292A

Part No TA0292A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 1220MHz SMD 3.0×3.0 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263565-TA0292A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0292A CAD Model

Description

The TA0292A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are used in radio frequency (RF) applications to selectively pass or reject specific frequencies, ensuring that only the desired signals are processed. They are crucial components in wireless communication systems.

Applications:

  • Wireless communication systems: Filtering unwanted signals in mobile phones, Wi-Fi routers, and other wireless devices.
  • Radio receivers: Selecting the desired signal and rejecting interference.
  • Television tuners: Selecting the desired channel and filtering out adjacent channel interference.
  • Remote control systems: Ensuring reliable communication by filtering noise.

Features:

  • SAW technology: Provides precise frequency filtering characteristics.
  • Low insertion loss: Minimizes signal attenuation.
  • High attenuation: Effectively rejects unwanted signals.
  • Small size: Suitable for compact electronic devices.
  • Stable performance: Offers consistent performance over temperature variations.

Benefits:

  • Improved signal quality: Filters out noise and interference for clearer signals.
  • Enhanced receiver sensitivity: Allows for reception of weaker signals.
  • Reduced interference: Minimizes interference from other wireless devices.
  • Compact design: Enables smaller and more portable devices.
  • Reliable performance: Ensures consistent operation in various environmental conditions.

Specifications:

Specific specifications for the TA0292A, such as center frequency, bandwidth, insertion loss, and attenuation, are typically detailed in the manufacturer's datasheet. It is designed to operate within specific impedance matching conditions to ensure optimal performance. The filter is usually available in a surface-mount package for automated assembly. The operating temperature range is also specified in the datasheet to ensure reliable operation.

The TA0292A SAW filter is designed for applications that require precise and reliable frequency filtering. Its low insertion loss, high attenuation, and compact size make it a suitable choice for various wireless communication systems and other RF applications.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess